Philips GoGear MP3 player SA3MXX04KC/37, MP3 player, 4 GB, LCD, USB 2.0, Black, White, Headphones included
Philips GoGear MP3 player SA3MXX04KC/37. Type: MP3 player. Total storage capacity: 4 GB. Display: LCD. Interface: USB 2.0. Volume control: Digital. Continuous audio playback time: 13 h. Weight: 22 g. Product colour: Black, White. Headphones included