Philips logo

Philips GoGear SA3025 Flash audio video player

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60543
Info modified on:
14 Mar 2024, 18:59:55
Short summary description Philips GoGear SA3025 Flash audio video player:

Philips GoGear SA3025 Flash audio video player, MP4 player, 2 GB, LCD, USB 2.0, FM radio, Black

Long summary description Philips GoGear SA3025 Flash audio video player:

Philips GoGear SA3025 Flash audio video player. Type: MP4 player. Total storage capacity: 2 GB. Display: LCD. Interface: USB 2.0. FM radio. Volume control: Digital. Voice recording. Continuous audio playback time: 12 h. Product colour: Black. Headphones included

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.