Philips GoGear MP4 player SA2VBE08R/02, MP4 player, 8 GB, LCD, USB 2.0, FM radio, Red
Philips GoGear MP4 player SA2VBE08R/02. Type: MP4 player. Total storage capacity: 8 GB. Display: LCD. Interface: USB 2.0. FM radio. Voice recording. Continuous audio playback time: 24 h. Weight: 38 g. Product colour: Red. Headphones included