location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips GoGear SA2RGA02S/02 MP3/MP4 player 2 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
GoGear
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SA2RGA02S/02
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SA2RGA02S/02
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581533236
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47369
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips GoGear SA2RGA02S/02 MP3/MP4 player 2 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Firmware upgradeable
  • - Flash memory 2 GB
  • - LCD 2.54 cm (1") 128 x 64 pixels
  • - Audio formats supported: APE, FLAC, MP3, WAV, WMA Headphone connectivity: 3.5 mm
  • - 0.0048 W 84 dB Equalizer
  • - FM radio Voice recording Built-in microphone
  • - Continuous audio playback time: 22 h Lithium Polymer (LiPo) 220 mAh
More>>>
Short summary description Philips GoGear SA2RGA02S/02 MP3/MP4 player 2 GB:
This short summary of the Philips GoGear SA2RGA02S/02 MP3/MP4 player 2 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Philips GoGear SA2RGA02S/02, 2 GB, LCD, FM radio, 30 g

Long summary description Philips GoGear SA2RGA02S/02 MP3/MP4 player 2 GB:
This is an auto-generated long summary of Philips GoGear SA2RGA02S/02 MP3/MP4 player 2 GB based on the first three specs of the first five spec groups.

Philips GoGear SA2RGA02S/02. Total storage capacity: 2 GB. Display: LCD. FM radio. Voice recording. Continuous audio playback time: 22 h. Weight: 30 g

Performance
Firmware upgradeable
Yes
Storage
Player media type *
Flash memory
Total storage capacity *
2 GB
Display
Display *
LCD
Display diagonal
2.54 cm (1")
Display resolution
128 x 64 pixels
Backlight
Yes
File formats
Audio formats supported *
APE, FLAC, MP3, WAV, WMA
Headphones
Headphone connectivity *
3.5 mm
Audio
RMS rated power
0.0048 W
Signal-to-Noise Ratio (SNR)
84 dB
Channel separation
45 dB
MP3 sample rates
16
WMA sample rates
8/48000 kHz
Frequency range
20 - 18000 Hz
Equalizer
Yes
Equalizer modes
Custom
Radio
FM radio *
Yes
Preset stations quantity
20
Record modes
Voice recording *
Yes
Built-in microphone
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Power
Rechargeable *
Yes
Battery technology
Lithium Polymer (LiPo)
Battery capacity
220 mAh
Continuous audio playback time *
22 h
System requirements
Internet connection required
Yes
USB required
Yes
Weight & dimensions
Weight
30 g
Depth
13.6 mm
Height
46 mm
Width
43.3 mm
Packaging data
Package width
110 mm
Package depth
30 mm
Package height
120 mm
Packaging content
Bundled software
Songbird
User guide
Yes
Other features
Connectivity technology
Wired
Compatible operating systems
Windows XP (SP2) / Vista / 7
USB powered
Yes
Internal memory type
NAND
USB cable
USB
Brand Image Product code Product Stock Price from
Philips GoGear MP4 player SA2ARA08K/02 Philips GoGear MP4 player SA2ARA08K/02
(show image)
SA2ARA08K/02 MP4 player SA2ARA08K/02