location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips GoGear MP4 player SA2ARA08K/02

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
GoGear
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP4 player SA2ARA08K/02
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SA2ARA08K/02 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581533045
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55475
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Philips SA2ARA08K/02 user manual (4.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips GoGear MP4 player SA2ARA08K/02
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ariaz
  • - 8 GB*
Long product name Philips GoGear MP4 player SA2ARA08K/02 :
The long product name of Philips GoGear MP4 player SA2ARA08K/02. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Superior sound experience. And enjoy all the multimedia you can pack in. Ariaz 8 GB*.
More>>>
Philips GoGear MP4 player SA2ARA08K/02:
The official description of Philips GoGear MP4 player SA2ARA08K/02 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tune in to GoGear Ariaz with FullSound™ and sound isolation headphones for exceptional sound on the go. Enjoy entertainment galore with its 2.4” screen, Philips Songbird and superbly long music (45 hours) and video (5 hours) playback.
- Superb quality sound
- Complements your life
- Easy and intuitive

Short summary description Philips GoGear MP4 player SA2ARA08K/02:
This short summary of the Philips GoGear MP4 player SA2ARA08K/02 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips GoGear MP4 player SA2ARA08K/02, 8 GB, LCD, FM radio, 91 g

Long summary description Philips GoGear MP4 player SA2ARA08K/02:
This is an auto-generated long summary of Philips GoGear MP4 player SA2ARA08K/02 based on the first three specs of the first five spec groups.

Philips GoGear MP4 player SA2ARA08K/02. Total storage capacity: 8 GB. Display: LCD. FM radio. Voice recording. Continuous audio playback time: 45 h. Weight: 91 g

Performance
Firmware upgradeable
Yes
Storage
Player media type *
Flash memory
Total storage capacity *
8 GB
Display
Display *
LCD
Display diagonal
6.1 cm (2.4")
Display resolution
320 x 240 pixels
Backlight
Yes
File formats
Audio formats supported *
APE, FLAC, MP3, WAV, WMA
Video formats supported
WMV9
Image formats supported
BMP
Headphones
Headphone connectivity *
3.5 mm
Audio
RMS rated power
0.0048 W
Signal-to-Noise Ratio (SNR)
84 dB
MP3 bit rates
8 - 320 Kbit/s
WMA bit rates
5 - 320 Kbit/s
Built-in speaker(s) *
No
Channel separation
45 dB
MP3 sample rates
16
WMA sample rates
8/48000 kHz
Equalizer
Yes
Radio
FM radio *
Yes
Preset stations quantity
20
Record modes
Voice recording *
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Camera
Frame rate
30 fps
Power
Rechargeable *
Yes
Battery technology
Lithium Polymer (LiPo)
Battery capacity
560 mAh
Continuous audio playback time *
45 h
System requirements
Optical drive required
Yes
Internet connection required
Yes
USB required
Yes
Weight & dimensions
Weight
91 g
Depth
8.9 mm
Height
52 mm
Width
92 mm
Packaging data
Package width
140 mm
Package depth
30 mm
Package height
120 mm
Packaging content
Bundled software
Songbird
Other features
Connectivity technology
Wired
Compatible operating systems
Windows XP (SP2) / Vista / 7
Internal memory type
NAND
Slideshow
Yes
Brand Image Product code Product Stock Price from
Philips GoGear SA2RGA02S/02 MP3/MP4 player 2 GB Philips GoGear SA2RGA02S/02 MP3/MP4 player 2 GB
(show image)
SA2RGA02S/02 SA2RGA02S/02
Country Distributor
United Kingdom 1 distributor(s)