Philips logo

Philips GoGear LUXE SA2442BT 4GB* Digital MP3 player

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25299
Info modified on:
14 Mar 2024, 17:21:33
Short summary description Philips GoGear LUXE SA2442BT 4GB* Digital MP3 player:

Philips GoGear LUXE SA2442BT 4GB* Digital MP3 player, MP3 player, 4 GB, LCD, USB 2.0, FM radio, Black

Long summary description Philips GoGear LUXE SA2442BT 4GB* Digital MP3 player:

Philips GoGear LUXE SA2442BT 4GB* Digital MP3 player. Type: MP3 player. Total storage capacity: 4 GB. Display: LCD. Interface: USB 2.0. FM radio. Volume control: Digital. Continuous audio playback time: 10 h. Weight: 21 g. Product colour: Black. Headphones included

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.