Philips GoGear MP3 video player SA1OPS32K/02, MP4 player, 32 GB, LCD, USB 2.0, FM radio, Black
Philips GoGear MP3 video player SA1OPS32K/02. Type: MP4 player. Total storage capacity: 32 GB. Display: LCD. Interface: USB 2.0. FM radio. Voice recording. Continuous audio playback time: 30 h. Weight: 95 g. Product colour: Black. Headphones included