Philips logo

Philips GoGear MP3 player SA011102S/02

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34571
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips GoGear MP3 player SA011102S/02:

Philips GoGear MP3 player SA011102S/02, MP3 player, 2 GB, LCD, USB 2.0, Black, Silver, Headphones included

Long summary description Philips GoGear MP3 player SA011102S/02:

Philips GoGear MP3 player SA011102S/02. Type: MP3 player. Total storage capacity: 2 GB. Display: LCD. Interface: USB 2.0. Built-in speaker(s). Continuous audio playback time: 10 h. Weight: 29 g. Product colour: Black, Silver. Headphones included

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.