Philips logo

Philips SHAVER Series 9000 S9987/59 Wet and dry shaver with beard trimmer attachment

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
176142
Info modified on:
19 Jun 2025, 04:44:22
Retail Leaflet (950 KB)
Philips S9987/59 user manual (1.7 MB)
Short summary description Philips SHAVER Series 9000 S9987/59 Wet and dry shaver with beard trimmer attachment:

Philips SHAVER Series 9000 S9987/59 Wet and dry shaver with beard trimmer attachment, Rotation shaver, Silver, SkinIQ, LCD, GroomTribe, Charging, Power

Long summary description Philips SHAVER Series 9000 S9987/59 Wet and dry shaver with beard trimmer attachment:

Philips SHAVER Series 9000 S9987/59 Wet and dry shaver with beard trimmer attachment. Shaver system: Rotation shaver, Product colour: Silver, Shaving system technologies: SkinIQ. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Width: 162 mm, Depth: 160 mm, Height: 245 mm. Package weight: 1.12 kg, Package type: Box. Quantity per pack: 1 pc(s), Shaver base station functions: Cleaning, Attachment combs: Beard

Reasons to buy
3D tour
Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.