Philips logo

Philips SHAVER Series 9000 S9986/55 Wet and Dry electric shaver

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50703
Info modified on:
10 Aug 2025, 03:21:34
Philips S9986/55 user manual (1.7 MB)
Retail Leaflet (826 KB)
Short summary description Philips SHAVER Series 9000 S9986/55 Wet and Dry electric shaver:

Philips SHAVER Series 9000 S9986/55 Wet and Dry electric shaver, Rotation shaver, Black, GroomTribe, SH91, 2 year(s), Android, iOS

Long summary description Philips SHAVER Series 9000 S9986/55 Wet and Dry electric shaver:

Philips SHAVER Series 9000 S9986/55 Wet and Dry electric shaver. Shaver system: Rotation shaver, Product colour: Black, Applications supported: GroomTribe. Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Width: 162 mm, Depth: 160 mm, Height: 245 mm. Package weight: 1.14 kg. Shaver base station functions: Charging

Reasons to buy
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.