Philips logo

Philips S9733/90 men's shaver Rotation shaver Trimmer Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109187
Info modified on:
28 Jan 2025, 03:07:51
Philips S9733/90 user manual (1.5 MB)
Retail Leaflet (609 KB)
Short summary description Philips S9733/90 men's shaver Rotation shaver Trimmer Black, Silver:

Philips S9733/90, Rotation shaver, Black, Silver, Lithium-Ion (Li-Ion), Built-in, 60 min, 1 h

Long summary description Philips S9733/90 men's shaver Rotation shaver Trimmer Black, Silver:

Philips S9733/90. Shaver system: Rotation shaver, Product colour: Black, Silver. Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in, Operating time: 60 min. Package type: Box. Quantity per pack: 1 pc(s). Runtime: 60 min, Handle(s) features: Ergonomic

Reasons to buy
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.