Philips logo

Philips SHAVER Series 9000 Wet and dry electric shaver S9711/41

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143529
Info modified on:
10 May 2025, 04:01:41
Short summary description Philips SHAVER Series 9000 Wet and dry electric shaver S9711/41:

Philips SHAVER Series 9000 Wet and dry electric shaver S9711/41, Rotation shaver, Black, V-Track blade system PRO, Buttons, Extra sensitive, Intensive, Normal, SH90

Long summary description Philips SHAVER Series 9000 Wet and dry electric shaver S9711/41:

Philips SHAVER Series 9000 Wet and dry electric shaver S9711/41. Shaver system: Rotation shaver, Product colour: Black, Shaving system technologies: V-Track blade system PRO. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Operating time: 60 min. Package type: Box. Quantity per pack: 1 pc(s), Attachment combs: Beard. Handle(s) features: Ergonomic

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.