Philips SHAVER Series 9000 wet and dry electric shaver S9711/23, Rotation shaver, Black, Chrome, Buttons, LED, SH90, 2 year(s)
Philips SHAVER Series 9000 wet and dry electric shaver S9711/23. Shaver system: Rotation shaver, Product colour: Black, Chrome, Control type: Buttons. Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), Charging time: 1 h. Runtime: 50 min, Handle(s) features: Ergonomic