Philips logo

Philips SHAVER Series 9000 S9551/41 men's shaver Rotation shaver Trimmer Black, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84966
Info modified on:
04 Jul 2024, 13:48:08
Short summary description Philips SHAVER Series 9000 S9551/41 men's shaver Rotation shaver Trimmer Black, Silver:

Philips SHAVER Series 9000 S9551/41, Rotation shaver, Black, Silver, V-Track Precision Blade System, Super Lift & Cut Action, AquaTec Wet & Dry, LED, Replace every 2 yrs with SH90

Long summary description Philips SHAVER Series 9000 S9551/41 men's shaver Rotation shaver Trimmer Black, Silver:

Philips SHAVER Series 9000 S9551/41. Shaver system: Rotation shaver, Product colour: Black, Silver, Shaving system technologies: V-Track Precision Blade System, Super Lift & Cut Action. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Charging time: 1 h. Package type: Box. Quantity per pack: 1 pc(s), Attachment combs: Beard. Handle(s) features: Ergonomic

3D tour
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.