Philips logo

Philips SHAVER Series 9000 S9521/31 men's shaver Rotation shaver Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
219548
Info modified on:
22 Jul 2025, 05:53:06
Short summary description Philips SHAVER Series 9000 S9521/31 men's shaver Rotation shaver Black:

Philips SHAVER Series 9000 S9521/31, Rotation shaver, Black, Charging, AC/Battery, Lithium-Ion (Li-Ion), 1 h

Long summary description Philips SHAVER Series 9000 S9521/31 men's shaver Rotation shaver Black:

Philips SHAVER Series 9000 S9521/31. Shaver system: Rotation shaver, Product colour: Black, LED indicators: Charging. Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), Charging time: 1 h. Runtime: 50 min, Handle(s) features: Ergonomic

3D tour
Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.