Philips logo

Philips S9502/83 men's shaver Rotation shaver Trimmer Gold, Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69083
Info modified on:
04 Apr 2025, 05:52:10
Philips S9502/83 user manual (3.3 MB)
Retail Leaflet (748 KB)
Short summary description Philips S9502/83 men's shaver Rotation shaver Trimmer Gold, Grey:

Philips S9502/83, Rotation shaver, Gold, Grey, SenseIQ, Stainless steel, LED, Android, iOS

Long summary description Philips S9502/83 men's shaver Rotation shaver Trimmer Gold, Grey:

Philips S9502/83. Shaver system: Rotation shaver, Product colour: Gold, Grey, Shaving system technologies: SenseIQ. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery

Reasons to buy
Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.