Philips logo

Philips Norelco Shaver 9300 S9311/84 men's shaver Rotation shaver Trimmer Black, Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148620
Info modified on:
28 Jan 2025, 02:51:21
Philips S9311/84 user manual (1.7 MB)
Retail Leaflet (865 KB)
Short summary description Philips Norelco Shaver 9300 S9311/84 men's shaver Rotation shaver Trimmer Black, Grey:

Philips Norelco Shaver 9300 S9311/84, Rotation shaver, Black, Grey, Buttons, SH90, 2 year(s), Battery

Long summary description Philips Norelco Shaver 9300 S9311/84 men's shaver Rotation shaver Trimmer Black, Grey:

Philips Norelco Shaver 9300 S9311/84. Shaver system: Rotation shaver, Product colour: Black, Grey, Control type: Buttons. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Operating time: 50 min. Quantity per pack: 1 pc(s). Handle(s) features: Ergonomic

Reasons to buy
3D tour
Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.