Philips logo

Philips SHAVER Series 9000 Wet and dry electric shaver

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83383
Info modified on:
04 Jul 2024, 13:48:08
End of life date:
11 Dec 2020
Philips S9211/12 user manual (7.5 MB)
Quick start guide (1.8 MB)
Short summary description Philips SHAVER Series 9000 Wet and dry electric shaver:

Philips SHAVER Series 9000 Wet and dry electric shaver, Rotation shaver, Black, Silver, LED, 3 level battery indicator, Battery low indicator, Cleaning indicator, Replace shaving heads..., Replace every 2 yrs with SH90, 2 year(s)

Long summary description Philips SHAVER Series 9000 Wet and dry electric shaver:

Philips SHAVER Series 9000 Wet and dry electric shaver. Shaver system: Rotation shaver, Product colour: Black, Silver, Display type: LED. Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in. Package type: Box. Quantity per pack: 1 pc(s). Handle(s) features: Ergonomic

Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.