Philips logo

Philips SHAVER Series 9000 S9031/90 men's shaver Rotation shaver Trimmer Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65963
Info modified on:
28 Jan 2025, 02:51:21
Philips S9031/90 user manual (1.2 MB)
Retail Leaflet (592 KB)
Short summary description Philips SHAVER Series 9000 S9031/90 men's shaver Rotation shaver Trimmer Black:

Philips SHAVER Series 9000 S9031/90, Rotation shaver, Black, V-Track Precision Blade System, Battery, Lithium-Ion (Li-Ion), 50 min

Long summary description Philips SHAVER Series 9000 S9031/90 men's shaver Rotation shaver Trimmer Black:

Philips SHAVER Series 9000 S9031/90. Shaver system: Rotation shaver, Product colour: Black, Shaving system technologies: V-Track Precision Blade System. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Operating time: 50 min. Attachment combs: Beard

Reasons to buy
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.