Philips logo

Philips SHAVER Series 8000 S8850/96 men's shaver Rotation shaver Trimmer Black, Grey

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48932
Info modified on:
04 Aug 2025, 03:30:16
Short summary description Philips SHAVER Series 8000 S8850/96 men's shaver Rotation shaver Trimmer Black, Grey:

Philips SHAVER Series 8000 S8850/96, Rotation shaver, Black, Grey, SkinIQ, Battery, Lithium-Ion (Li-Ion), Built-in battery

Long summary description Philips SHAVER Series 8000 S8850/96 men's shaver Rotation shaver Trimmer Black, Grey:

Philips SHAVER Series 8000 S8850/96. Shaver system: Rotation shaver, Product colour: Black, Grey, Shaving system technologies: SkinIQ. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Shaver base station functions: Charging, Cleaning

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.