Philips logo

Philips Norelco Shaver 7700 S7782/85 men's shaver Rotation shaver Trimmer Blue

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99354
Info modified on:
10 Mar 2024, 10:10:44
Philips S7782/85 user manual (1.7 MB)
Retail Leaflet (984 KB)
Short summary description Philips Norelco Shaver 7700 S7782/85 men's shaver Rotation shaver Trimmer Blue:

Philips Norelco Shaver 7700 S7782/85, Rotation shaver, Blue, SenseIQ, Android, iOS, Battery, Lithium-Ion (Li-Ion)

Long summary description Philips Norelco Shaver 7700 S7782/85 men's shaver Rotation shaver Trimmer Blue:

Philips Norelco Shaver 7700 S7782/85. Shaver system: Rotation shaver, Product colour: Blue, Shaving system technologies: SenseIQ. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Shaver base station functions: Charging, Cleaning

Reasons to buy
3D tour
Video
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.