Philips logo

Philips SHAVER Series 7000 S7720/26 men's shaver Rotation shaver Trimmer Bronze, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93316
Info modified on:
26 Jul 2024, 09:58:29
Short summary description Philips SHAVER Series 7000 S7720/26 men's shaver Rotation shaver Trimmer Bronze, White:

Philips SHAVER Series 7000 S7720/26, Rotation shaver, Bronze, White, Super Lift & Cut, LED, AC/Battery, Lithium-Ion (Li-Ion)

Long summary description Philips SHAVER Series 7000 S7720/26 men's shaver Rotation shaver Trimmer Bronze, White:

Philips SHAVER Series 7000 S7720/26. Shaver system: Rotation shaver, Product colour: Bronze, White, Shaving system technologies: Super Lift & Cut. Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), Power consumption (standby): 0.15 W. Handle(s) features: Ergonomic, Cordless shaving: 50 min

3D tour
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.