Philips logo

Philips SHAVER Series 7000 S7510/41 men's shaver Rotation shaver Trimmer Blue, Grey, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
245949
Info modified on:
26 Jul 2024, 09:58:24
Short summary description Philips SHAVER Series 7000 S7510/41 men's shaver Rotation shaver Trimmer Blue, Grey, White:

Philips SHAVER Series 7000 S7510/41, Rotation shaver, Blue, Grey, White, SH70, 2 year(s), Battery, Lithium-Ion (Li-Ion)

Long summary description Philips SHAVER Series 7000 S7510/41 men's shaver Rotation shaver Trimmer Blue, Grey, White:

Philips SHAVER Series 7000 S7510/41. Shaver system: Rotation shaver, Product colour: Blue, Grey, White, Shaving head replacement(s) model: SH70. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Charging time: 1 h. Package width: 156 mm, Package depth: 84 mm, Package height: 231 mm. Quantity per pack: 1 pc(s). Handle(s) features: Ergonomic, Country of origin: Netherlands

3D tour
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.