Philips logo

Philips S6540/90 men's shaver Rotation shaver Trimmer Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42828
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Philips S6540/90 men's shaver Rotation shaver Trimmer Black, Silver:

Philips S6540/90, Rotation shaver, Black, Silver, Battery, Lithium-Ion (Li-Ion), Built-in battery, 60 min

Long summary description Philips S6540/90 men's shaver Rotation shaver Trimmer Black, Silver:

Philips S6540/90. Shaver system: Rotation shaver, Product colour: Black, Silver. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Attachment combs: Beard

Reasons to buy
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.