Philips logo

Philips SHAVER Series 5000 S5831/01 men's shaver Rotation shaver Burgundy

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11798
Info modified on:
04 Apr 2025, 05:35:16
Short summary description Philips SHAVER Series 5000 S5831/01 men's shaver Rotation shaver Burgundy:

Philips SHAVER Series 5000 S5831/01, Rotation shaver, Burgundy, SkinIQ, Battery, Lithium-Ion (Li-Ion), Built-in battery

Long summary description Philips SHAVER Series 5000 S5831/01 men's shaver Rotation shaver Burgundy:

Philips SHAVER Series 5000 S5831/01. Shaver system: Rotation shaver, Product colour: Burgundy, Shaving system technologies: SkinIQ. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.