Philips SHAVER Series 5000 S5630/41, Rotation shaver, Black, Blue, Silver, MultiPrecision Blade System, Super Lift & Cut Action, Skin Protection System, AquaTec Wet & Dry, LED, 3 level battery indicator, Battery low indicator, Charging indicator, Cleaning indicator, Replace...
Philips SHAVER Series 5000 S5630/41. Shaver system: Rotation shaver, Product colour: Black, Blue, Silver, Shaving system technologies: MultiPrecision Blade System, Super Lift & Cut Action. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in. Package type: Box. Quantity per pack: 1 pc(s). Operation: Cordless use, Unplug before use, Runtime: 60 min, Accessories included: SmartClick: Beard styler; Pouch: Travel pouch