Philips logo

Philips AquaTouch wet and dry electric shaver S5600/41

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
162328
Info modified on:
09 Mar 2024, 14:28:18
Short summary description Philips AquaTouch wet and dry electric shaver S5600/41:

Philips AquaTouch wet and dry electric shaver S5600/41, Rotation shaver, Black, Blue, Silver, LED, 2 year(s), Battery, Lithium

Long summary description Philips AquaTouch wet and dry electric shaver S5600/41:

Philips AquaTouch wet and dry electric shaver S5600/41. Shaver system: Rotation shaver, Product colour: Black, Blue, Silver, Display type: LED. Power source: Battery, Battery technology: Lithium, Operating time: 50 min. Handle(s) features: Ergonomic

3D tour
Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.