Philips AquaTouch S5600/12, Rotation shaver, Black, Blue, Grey, Super Lift & Cut, LED, SH50, 2 year(s)
Philips AquaTouch S5600/12. Shaver system: Rotation shaver, Product colour: Black, Blue, Grey, Shaving system technologies: Super Lift & Cut. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Charging time: 1 h. Package width: 156 mm, Package depth: 84 mm, Package height: 231 mm. Quantity per pack: 1 pc(s). Handle(s) features: Ergonomic, Country of origin: Netherlands