Philips logo

Philips SHAVER Series 5000 S5445/03 men's shaver Rotation shaver Trimmer Black, Blue

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23918
Info modified on:
25 Apr 2025, 04:27:53
Short summary description Philips SHAVER Series 5000 S5445/03 men's shaver Rotation shaver Trimmer Black, Blue:

Philips SHAVER Series 5000 S5445/03, Rotation shaver, Black, Blue, Buttons, Battery, Nickel-Metal Hydride (NiMH), Built-in battery

Long summary description Philips SHAVER Series 5000 S5445/03 men's shaver Rotation shaver Trimmer Black, Blue:

Philips SHAVER Series 5000 S5445/03. Shaver system: Rotation shaver, Product colour: Black, Blue, Control type: Buttons. Power source: Battery, Battery technology: Nickel-Metal Hydride (NiMH), Battery type: Built-in battery. Quantity per pack: 1 pc(s)

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.