Philips logo

Philips SHAVER Series 5000 S5340/04 men's shaver Rotation shaver Trimmer Black, Red, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41172
Info modified on:
04 Jul 2024, 13:48:09
Short summary description Philips SHAVER Series 5000 S5340/04 men's shaver Rotation shaver Trimmer Black, Red, Silver:

Philips SHAVER Series 5000 S5340/04, Rotation shaver, Black, Red, Silver, MultiPrecision Blade System, Super Lift & Cut Action, LED, 3 level battery indicator, Battery low indicator, Charging indicator, Cleaning indicator, Replace..., Replace every 2 yrs with SH50

Long summary description Philips SHAVER Series 5000 S5340/04 men's shaver Rotation shaver Trimmer Black, Red, Silver:

Philips SHAVER Series 5000 S5340/04. Shaver system: Rotation shaver, Product colour: Black, Red, Silver, Shaving system technologies: MultiPrecision Blade System, Super Lift & Cut Action. Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in. Package type: Box. Quantity per pack: 1 pc(s). Operation: Corded & Cordless use, Runtime: 45 min, Handle(s) features: Ergonomic

3D tour
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.