Philips logo

Philips SHAVER Series 5000 dry electric shaver S5320/06

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
226949
Info modified on:
26 Jul 2024, 09:58:01
Short summary description Philips SHAVER Series 5000 dry electric shaver S5320/06:

Philips SHAVER Series 5000 dry electric shaver S5320/06, Rotation shaver, Black, Silver, Super Lift & Cut, LED, SH50, 2 year(s)

Long summary description Philips SHAVER Series 5000 dry electric shaver S5320/06:

Philips SHAVER Series 5000 dry electric shaver S5320/06. Shaver system: Rotation shaver, Product colour: Black, Silver, Shaving system technologies: Super Lift & Cut. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Charging time: 1 h. Package width: 159 mm, Package depth: 70 mm, Package height: 232 mm. Quantity per pack: 1 pc(s). Handle(s) features: Ergonomic, Country of origin: Netherlands

Reasons to buy
3D tour
Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.