Bullet Points Philips SHAVER Series 5000 S5130/08 men's shaver Rotation shaver Trimmer Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Rotation shaver Display type: LED Black, Red
- - Number of shaver heads/blades: 3 Trimmer
- - Washable
- - Lithium-Ion (Li-Ion) AC/Battery Charging time: 1 h Fast charging
Warranty:
2 year(s)
Long product name Philips SHAVER Series 5000 S5130/08 men's shaver Rotation shaver Trimmer Black, Red
:
The long product name of Philips SHAVER Series 5000 S5130/08 men's shaver Rotation shaver Trimmer Black, Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Li-Ion, 40min/1h, max 9W, 100-240V
More>>>
Philips SHAVER Series 5000 S5130/08 men's shaver Rotation shaver Trimmer Black, Red:
The official description of Philips SHAVER Series 5000 S5130/08 men's shaver Rotation shaver Trimmer Black, Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Close, Fast Shave
The Shaver Series 5000 adds speed to your morning routine with a fast, MultiPrecision Blade System and fully washable heads.
A comfortable and close end result
- Blades raise then cut long and short hairs for a fast shave
- Heads flex in 5 directions for a fast close shave
- Lifts hairs to cut comfortably close
Easy to use
- Shaver can be rinsed clean under the tap
- 1-level battery and travel lock Indicators
- 40 minutes of cordless shaving
- 1-hour charging time
- 2-year guarantee, worldwide voltage and replaceable blades
Get the most out of your shaver
- Click-on trimmer for perfect mustache and sideburn trimming
Short summary description Philips SHAVER Series 5000 S5130/08 men's shaver Rotation shaver Trimmer Black, Red:
This short summary of the Philips SHAVER Series 5000 S5130/08 men's shaver Rotation shaver Trimmer Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.
Philips SHAVER Series 5000 S5130/08, Rotation shaver, Black, Red, LED, 2 year(s), AC/Battery, Lithium-Ion (Li-Ion)
Long summary description Philips SHAVER Series 5000 S5130/08 men's shaver Rotation shaver Trimmer Black, Red:
This is an auto-generated long summary of Philips SHAVER Series 5000 S5130/08 men's shaver Rotation shaver Trimmer Black, Red based on the first three specs of the first five spec groups.
Philips SHAVER Series 5000 S5130/08. Shaver system: Rotation shaver, Product colour: Black, Red, Display type: LED. Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), Charging time: 1 h. Runtime: 40 min, Handle(s) features: Ergonomic