Philips logo

Philips AquaTouch S5070/59 men's shaver Rotation shaver Trimmer Blue, Charcoal, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
182393
Info modified on:
04 Jul 2024, 13:48:08
Short summary description Philips AquaTouch S5070/59 men's shaver Rotation shaver Trimmer Blue, Charcoal, Silver:

Philips AquaTouch S5070/59, Rotation shaver, Blue, Charcoal, Silver, ComfortCut Blade System, AquaTec Wet & Dry, Skin Protection System, LED, 1 level battery indicator, Battery low indicator, Travel lock indicator

Long summary description Philips AquaTouch S5070/59 men's shaver Rotation shaver Trimmer Blue, Charcoal, Silver:

Philips AquaTouch S5070/59. Shaver system: Rotation shaver, Product colour: Blue, Charcoal, Silver, Shaving system technologies: ComfortCut Blade System. Power source: Battery, Battery technology: Nickel-Metal Hydride (NiMH), Charging time: 1 h. Package type: Box. Quantity per pack: 1 pc(s). Operation: Unplug before use, Runtime: 40 min, Handle(s) features: Ergonomic

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.