Philips SHAVER Series 5000 S5050/67, Rotation shaver, Black, Blue, ComfortCut Blade System, Skin Protection System, AquaTec Wet & Dry, 1 level battery indicator, Battery low indicator, Travel lock indicator, Replace every 2 yrs with SH50
Philips SHAVER Series 5000 S5050/67. Shaver system: Rotation shaver, Product colour: Black, Blue, Shaving system technologies: ComfortCut Blade System. Power source: AC/Battery, Battery technology: Nickel-Metal Hydride (NiMH), Operating time: 30 min. Package type: Box. Quantity per pack: 1 pc(s). Operation: Unplug before use, Runtime: 30 min, Accessories included: Precise beard styler included; SmartClick: Precision trimmer; Pouch: Exclusive pouch;...