Philips logo

Philips S3551/12 men's shaver Rotation shaver Trimmer Black, Silver, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86056
Info modified on:
04 Jul 2024, 13:48:09
Short summary description Philips S3551/12 men's shaver Rotation shaver Trimmer Black, Silver, White:

Philips S3551/12, Rotation shaver, Black, Silver, White, AC/Battery, Lithium-Ion (Li-Ion), 60 min, 1 h

Long summary description Philips S3551/12 men's shaver Rotation shaver Trimmer Black, Silver, White:

Philips S3551/12. Shaver system: Rotation shaver, Product colour: Black, Silver, White. Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), Operating time: 60 min. Quantity per pack: 1 pc(s). Handle(s) features: Ergonomic

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.