Philips logo

Philips SHAVER Series 3000 S3540/06 Dry electric shaver

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72311
Info modified on:
10 May 2025, 04:41:44
End of life date:
03 Dec 2023
Philips S3540/06 user manual (6.9 MB)
Retail Leaflet (406 KB)
Short summary description Philips SHAVER Series 3000 S3540/06 Dry electric shaver:

Philips SHAVER Series 3000 S3540/06 Dry electric shaver, Rotation shaver, Black, Chrome, SH30, 2 year(s), AC/Battery, Lithium-Ion (Li-Ion)

Long summary description Philips SHAVER Series 3000 S3540/06 Dry electric shaver:

Philips SHAVER Series 3000 S3540/06 Dry electric shaver. Shaver system: Rotation shaver, Product colour: Black, Chrome, Shaving head replacement(s) model: SH30. Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery

Reasons to buy
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.