Bullet Points Philips SHAVER Series 3000 S3520/06 men's shaver Rotation shaver Trimmer Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Rotation shaver Black
- - Number of shaver heads/blades: 3 Trimmer
- - Washable
- - Lithium-Ion (Li-Ion) AC/Battery Operating time: 50 min Fast charging
Warranty:
2-year
Long product name Philips SHAVER Series 3000 S3520/06 men's shaver Rotation shaver Trimmer Black
:
The long product name of Philips SHAVER Series 3000 S3520/06 men's shaver Rotation shaver Trimmer Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
9 W, Li-ion, 50min, 100-240 V AC, Li-ion, black
More>>>
Philips SHAVER Series 3000 S3520/06 men's shaver Rotation shaver Trimmer Black:
The official description of Philips SHAVER Series 3000 S3520/06 men's shaver Rotation shaver Trimmer Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Convenient, Easy shave
Comfortably close
The Shaver Series 3000 gives you an easy and convenient shave with more comfort for an affordable price. 4-direction Flex Heads, combined with a ComfortCut Blade System, guarantee a smooth result.
A comfortable shave
- Rounded edges move smoothly over skin for a protective shave
Adjusts to every curve of your face and neck
- Heads flex in 4 directions to easily shave every curve
Easy to use
- Maximum power year after year
- 50 minutes of cordless shaving after a one-hour charge
- Shaver can be rinsed clean under the tap
- Can be used corded and cordless
Get the most out of your shaver
- Perfect for trimming your sideburns and mustache
Short summary description Philips SHAVER Series 3000 S3520/06 men's shaver Rotation shaver Trimmer Black:
This short summary of the Philips SHAVER Series 3000 S3520/06 men's shaver Rotation shaver Trimmer Black data-sheet is auto-generated and uses the product title and the first six key specs.
Philips SHAVER Series 3000 S3520/06, Rotation shaver, Black, 2 year(s), AC/Battery, Lithium-Ion (Li-Ion), 50 min
Long summary description Philips SHAVER Series 3000 S3520/06 men's shaver Rotation shaver Trimmer Black:
This is an auto-generated long summary of Philips SHAVER Series 3000 S3520/06 men's shaver Rotation shaver Trimmer Black based on the first three specs of the first five spec groups.
Philips SHAVER Series 3000 S3520/06. Shaver system: Rotation shaver, Product colour: Black, Shaving head replacement(s) period: 2 year(s). Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), Operating time: 50 min. Handle(s) features: Ergonomic