Philips logo

Philips Norelco Shaver 3100 S3310/81 men's shaver Rotation shaver Trimmer Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
156324
Info modified on:
28 Jan 2025, 02:51:15
Philips S3310/81 user manual (2.6 MB)
Retail Leaflet (784 KB)
Short summary description Philips Norelco Shaver 3100 S3310/81 men's shaver Rotation shaver Trimmer Black:

Philips Norelco Shaver 3100 S3310/81, Rotation shaver, Black, 2 year(s), AC/Battery, Lithium-Ion (Li-Ion), 45 min

Long summary description Philips Norelco Shaver 3100 S3310/81 men's shaver Rotation shaver Trimmer Black:

Philips Norelco Shaver 3100 S3310/81. Shaver system: Rotation shaver, Product colour: Black, Shaving head replacement(s) period: 2 year(s). Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), Operating time: 45 min. Handle(s) features: Ergonomic

Reasons to buy
Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.