Philips logo

Philips SHAVER Series 3000 S3203/08 men's shaver Rotation shaver Trimmer Black, Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50157
Info modified on:
25 Apr 2025, 06:29:33
Short summary description Philips SHAVER Series 3000 S3203/08 men's shaver Rotation shaver Trimmer Black, Grey:

Philips SHAVER Series 3000 S3203/08, Rotation shaver, Black, Grey, Charging, Power, Battery, Lithium-Ion (Li-Ion), Built-in battery

Long summary description Philips SHAVER Series 3000 S3203/08 men's shaver Rotation shaver Trimmer Black, Grey:

Philips SHAVER Series 3000 S3203/08. Shaver system: Rotation shaver, Product colour: Black, Grey, LED indicators: Charging, Power. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Package type: Box. Quantity per pack: 1 pc(s). Runtime: 50 min, Handle(s) features: Ergonomic

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.