Philips logo

Philips Shaver 3000 Series S3143/00 Wet & Dry Electric Shaver

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74538
Info modified on:
13 Jun 2025, 03:20:15
Retail Leaflet (1002 KB)
Philips S3143/00 user manual (1.3 MB)
Short summary description Philips Shaver 3000 Series S3143/00 Wet & Dry Electric Shaver:

Philips Shaver 3000 Series S3143/00 Wet & Dry Electric Shaver, Rotation shaver, Black, Silver, SkinIQ, SH30, 2 year(s), Battery

Long summary description Philips Shaver 3000 Series S3143/00 Wet & Dry Electric Shaver:

Philips Shaver 3000 Series S3143/00 Wet & Dry Electric Shaver. Shaver system: Rotation shaver, Product colour: Black, Silver, Shaving system technologies: SkinIQ. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Width: 140 mm, Depth: 80 mm, Height: 190 mm. Package weight: 480 g, Package type: Box. Quantity per pack: 1 pc(s)

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.