Philips logo

Philips SHAVER Series 3000 S3133/57 Wet or Dry electric shaver, Series 3000

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123194
Info modified on:
01 May 2025, 03:34:21
End of life date:
29 Feb 2024
Short summary description Philips SHAVER Series 3000 S3133/57 Wet or Dry electric shaver, Series 3000:

Philips SHAVER Series 3000 S3133/57 Wet or Dry electric shaver, Series 3000, Rotation shaver, Black, SH30, 2 year(s), Battery, Lithium-Ion (Li-Ion)

Long summary description Philips SHAVER Series 3000 S3133/57 Wet or Dry electric shaver, Series 3000:

Philips SHAVER Series 3000 S3133/57 Wet or Dry electric shaver, Series 3000. Shaver system: Rotation shaver, Product colour: Black, Shaving head replacement(s) model: SH30. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Attachment combs: Nose. Handle(s) features: Ergonomic, Non-slip grip

Reasons to buy
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.