Philips logo

Philips SHAVER Series 3000 S3108/06 men's shaver Rotation shaver Black, Khaki

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5017
Info modified on:
16 Nov 2024, 03:28:02
Short summary description Philips SHAVER Series 3000 S3108/06 men's shaver Rotation shaver Black, Khaki:

Philips SHAVER Series 3000 S3108/06, Rotation shaver, Black, Khaki, Buttons, LCD, Battery, Lithium-Ion (Li-Ion)

Long summary description Philips SHAVER Series 3000 S3108/06 men's shaver Rotation shaver Black, Khaki:

Philips SHAVER Series 3000 S3108/06. Shaver system: Rotation shaver, Product colour: Black, Khaki, Control type: Buttons. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Package type: Box. Quantity per pack: 1 pc(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.