Philips logo

Philips 1000 series CloseCut Blade System Dry electric shaver

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132282
Info modified on:
10 Apr 2025, 05:54:54
End of life date:
11 Feb 2020
Philips S1300/04 user manual (637 KB)
Retail Leaflet (160 KB)
Short summary description Philips 1000 series CloseCut Blade System Dry electric shaver:

Philips 1000 series CloseCut Blade System Dry electric shaver, Rotation shaver, Black, Grey, CloseCut Blade System, Replace every 2 yrs with SH30, 2 year(s), Battery

Long summary description Philips 1000 series CloseCut Blade System Dry electric shaver:

Philips 1000 series CloseCut Blade System Dry electric shaver. Shaver system: Rotation shaver, Product colour: Black, Grey, Shaving system technologies: CloseCut Blade System. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in. Package type: Box. Quantity per pack: 1 pc(s). Operation: Cordless use, Unplug before use, Runtime: 30 min, Handle(s) features: Ergonomic

Reasons to buy
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.