Philips logo

Philips 1000 series S1223/41 men's shaver Rotation shaver Trimmer Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
173257
Info modified on:
13 May 2024, 06:49:57
Short summary description Philips 1000 series S1223/41 men's shaver Rotation shaver Trimmer Black:

Philips 1000 series S1223/41, Rotation shaver, Black, SH30, Battery, Nickel-Metal Hydride (NiMH), 40 min

Long summary description Philips 1000 series S1223/41 men's shaver Rotation shaver Trimmer Black:

Philips 1000 series S1223/41. Shaver system: Rotation shaver, Product colour: Black, Shaving head replacement(s) model: SH30. Power source: Battery, Battery technology: Nickel-Metal Hydride (NiMH), Operating time: 40 min. Handle(s) features: Ergonomic, Non-slip grip

3D tour
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.