Philips logo

Philips 2000 series S1211/81 men's shaver Rotation shaver Trimmer Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48223
Info modified on:
28 Jan 2025, 02:51:15
Philips S1211/81 user manual (859 KB)
Retail Leaflet (475 KB)
Short summary description Philips 2000 series S1211/81 men's shaver Rotation shaver Trimmer Grey:

Philips 2000 series S1211/81, Rotation shaver, Grey, ComfortCut Blade System, 4D Flex Heads, Buttons, Power, SH30

Long summary description Philips 2000 series S1211/81 men's shaver Rotation shaver Trimmer Grey:

Philips 2000 series S1211/81. Shaver system: Rotation shaver, Product colour: Grey, Shaving system technologies: ComfortCut Blade System, 4D Flex Heads. Power source: AC/Battery, Battery type: Built-in battery, Operating time: 40 min. Quantity per pack: 1 pc(s). Handle(s) features: Ergonomic

Reasons to buy
3D tour
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.