Philips logo

Philips 1000 series Shaver series 1000 S1133/41 Dry electric shaver, Series 1000

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136071
Info modified on:
10 Apr 2025, 05:59:19
End of life date:
12 May 2023
Important Information Manual (195 KB)
Retail Leaflet (556 KB)
Philips S1133/41 user manual (1.5 MB)
Short summary description Philips 1000 series Shaver series 1000 S1133/41 Dry electric shaver, Series 1000:

Philips 1000 series Shaver series 1000 S1133/41 Dry electric shaver, Series 1000, Rotation shaver, Grey, Buttons, Charging, 2 year(s), AC/Battery

Long summary description Philips 1000 series Shaver series 1000 S1133/41 Dry electric shaver, Series 1000:

Philips 1000 series Shaver series 1000 S1133/41 Dry electric shaver, Series 1000. Shaver system: Rotation shaver, Product colour: Grey, Control type: Buttons. Power source: AC/Battery, Battery technology: Nickel-Metal Hydride (NiMH), Battery type: Built-in battery. Package type: Box. Quantity per pack: 1 pc(s). Runtime: 40 min, Handle(s) features: Ergonomic, Non-slip grip

Reasons to buy
3D tour
Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.