Philips 1000 series Dry electric shaver S1110/04, Rotation shaver, Black, CloseCut Blade System, 4- direction Flex Heads, SH30, 2 year(s), AC
Philips 1000 series Dry electric shaver S1110/04. Shaver system: Rotation shaver, Product colour: Black, Shaving system technologies: CloseCut Blade System, 4- direction Flex Heads. Power source: AC, Power consumption (standby): 0.2 W, AC input voltage: 100-240 V. Package width: 135 mm, Package depth: 70 mm, Package height: 190 mm. Quantity per pack: 1 pc(s). Handle(s) features: Ergonomic, Country of origin: Netherlands