Philips logo

Philips 1000 series S1101/02 men's shaver Rotation shaver Black, Blue

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19055
Info modified on:
25 Aug 2024, 03:10:29
Short summary description Philips 1000 series S1101/02 men's shaver Rotation shaver Black, Blue:

Philips 1000 series S1101/02, Rotation shaver, Black, Blue, Charging, AC/Battery, Built-in battery, 30 min

Long summary description Philips 1000 series S1101/02 men's shaver Rotation shaver Black, Blue:

Philips 1000 series S1101/02. Shaver system: Rotation shaver, Product colour: Black, Blue, LED indicators: Charging. Power source: AC/Battery, Battery type: Built-in battery, Operating time: 30 min. Package type: Box. Quantity per pack: 1 pc(s). Runtime: 30 min, Handle(s) features: Ergonomic

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.