Philips SHAVER Series 9000 SensoTouch wet & dry electric shaver RQ1280/16, Rotation shaver, Black, Super Lift & Cut, RQ12, 2 year(s), Battery
Philips SHAVER Series 9000 SensoTouch wet & dry electric shaver RQ1280/16. Shaver system: Rotation shaver, Product colour: Black, Shaving system technologies: Super Lift & Cut. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Charging time: 1 h. Package type: Box. Quantity per pack: 1 pc(s), Shaver base station functions: Charging. Finishing: Chrome