Philips logo

Philips BEARDTRIMMER Series 7000 Vacuum beard trimmer QT4045/70

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126176
Info modified on:
14 Mar 2024, 17:24:25
Short summary description Philips BEARDTRIMMER Series 7000 Vacuum beard trimmer QT4045/70:

Philips BEARDTRIMMER Series 7000 Vacuum beard trimmer QT4045/70, Grey

Long summary description Philips BEARDTRIMMER Series 7000 Vacuum beard trimmer QT4045/70:

Philips BEARDTRIMMER Series 7000 Vacuum beard trimmer QT4045/70. Cutter width: 3.2 cm. Product colour: Grey. Operating time: 50 min, Battery type: NiMH, Charging time: 10 h

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.